CEN - EN 4552
Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Aerospace fluid systems and components): | 49.080 |
scope:
This standard specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications.
Nominal pressure: Class D in accordance with ISO 6771.
Document History
EN 4552
July 1, 2015
Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series
This standard specifies the characteristics of swivel nuts for inch series pipe couplings, 37°, in heat resisting steel, for aerospace applications.
Nominal pressure: Class D in accordance with ISO...
February 1, 2003
Aerospace series - Pipe coupling 37°, spherical, in heat resisting steel - Straight nipples, welded end - Inch series
A description is not available for this item.