ETSI - TS 151 010-2
Digital cellular telecommunications system (Phase 2+); Mobile Station (MS) conformance specification; Part 2: Protocol Implementation Conformance Statement (PICS) proforma specification
| Organization: | ETSI |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 320 |
scope:
The present document provides the Protocol Implementation Conformance Statement (PICS) proforma for Global System for Mobile Stations (MSs), operating in the 450 MHz, 480 MHz, 700 MHz, 750 MHz, 850 MHz, 900 MHz, 1 800 MHz and 1 900 MHz frequency band (GSM 400, GSM 700, GSM 750, GSM 850, R-GSM 900, ER-GSM 900, GSM 900, DCS 1 800 and PCS 1 900) within the European digital cellular telecommunications system, in compliance with the relevant requirements, and in accordance with the relevant guidance given in ISO/IEC 9646-7 [3] and ETS 300 406 [1].
The present document is valid for MS implemented according to GSM Phase2 or Phase2+ R96, or R97, or R98, or R99 or 3GPP Release 4 or 3GPP Release 5 or 3GPP Release 6 or 3GPP Release 7 or 3GPP Release 8, 3GPP Release 9 or 3GPP Release 10 or 3GPP Release 11 or 3GPP Release 12.
Document History