DSF/IEC 62840-2 ED. 1.0

IEC 62840-2 Ed.1: Electric vehicle battery swap system Part 2: Safety requirements

pending, Most Current
Organization: DS
Status: pending
Page Count: 27
scope:

This standard provides the safety requirements for a battery swap system, for the purposes of swapping swappable battery system (SBS) of electric vehicles. The battery swap system is intended to be connected to the supply network. The power supply is up to 1000V a.c. or up to 1500V d.c, in accordance with IEC 60038. This standard also applies to battery swap systems supplied from on-site storage systems (e.g. buffer batteries, etc.). Aspects covered in this standard: - safety requirements of the battery swap system and/or its systems; - safety requirements for communication; - electromagnetic Compatibility (EMC); - signs and instructions; - protection against electric shock and other hazards. This standard is applicable to battery swap systems for EV equipped with one or more SBS. NOTE 1: battery swap systems for LEVs according to IEC 61851-3 series are under consideration. This standard is not applicable to: - aspects related to maintenance and service of the battery swap station (BSS); - trolley buses, rail vehicles and vehicles designed primarily for use off -road; - maintenance and service of EVs. This standard shall be read in conjunction with part 1.

Document History

DSF/IEC 62840-2 ED. 1.0
IEC 62840-2 Ed.1: Electric vehicle battery swap system Part 2: Safety requirements
This standard provides the safety requirements for a battery swap system, for the purposes of swapping swappable battery system (SBS) of electric vehicles. The battery swap system is intended to be...
Advertisement