DSF/ISO/FDIS 14120

ISO/FDIS 14120

pending, Most Current
Organization: DS
Status: pending
Page Count: 48
ICS Code (Safety of machinery): 13.110
scope:

This International Standard specifies general requirements for the design, construction, and selection of guards provided to protect persons from mechanical hazards. This International Standard indicates other hazards that can influence the design and construction of guards. This International Standard applies to guards for machinery which will be manufactured after it is published. The requirements are applicable if fixed and movable guards are used. This International Standard does not cover interlocking devices. These are covered in ISO 14119. This International Standard does not provide requirements for special systems relating specifically to mobility such as ROPS (rollover protective structures), FOPS (falling-object protective structures), and TOPS (tip over protective structures) or to the ability of machinery to lift loads.

Document History

DSF/ISO/FDIS 14120
ISO/FDIS 14120
This International Standard specifies general requirements for the design, construction, and selection of guards provided to protect persons from mechanical hazards. This International Standard...
Advertisement