DSF/FPREN ISO 11623

Gas cylinders - Composite construction - Periodic inspection and testing (ISO/FDIS 11623:2015)

inactive
Organization: DS
Status: inactive
Page Count: 38
ICS Code (Pressure vessels): 23.020.30
scope:

This International Standard specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium alloy, steel or non-metallic liners or of linerless construction, intended for compressed, liquefied or dissolved gases under pressure, of water capacity from 0,5 l up to 450 l. This standard is written to address the periodic inspection and testing of composite cylinders constructed to ISO 11119-1, 11119-2 and 11119-3 standards and may be applied to other composite cylinders designed to comparable standards when authorized by the competent authority. As far as practicable, this International Standard also may be applied to cylinders of less than 0,5 l water capacity. This International Standard specifies the requirements for periodic inspection and testing to verify the integrity of such gas cylinders for further service.

Document History

September 11, 2023
Gas cylinders – Composite cylinders and tubes – Periodic inspection and testing (ISO 11623:2023)
This document specifies the requirements for periodic inspection and testing to verify the integrity for further service of hoop-wrapped and fully-wrapped composite transportable gas cylinders and...
January 5, 2016
Gas cylinders – Composite construction – Periodic inspection and testing
This International Standard specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium alloy, steel or...
July 1, 2002
Transportable gas cylinders - Periodic inspection and testing of composite gas cylinders
This standard specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium, steel or non-metallic liners or...
Gas cylinders - Composite construction - Periodic inspection and testing (ISO/DIS 11623:2012)
This International Standard specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium alloy, steel or...
DSF/FPREN ISO 11623
Gas cylinders - Composite construction - Periodic inspection and testing (ISO/FDIS 11623:2015)
This International Standard specifies the requirements for periodic inspection and testing of hoop wrapped and fully wrapped composite transportable gas cylinders, with aluminium alloy, steel or...
Gas cylinders – Composite cylinders and tubes – Periodic inspection and testing (ISO/DIS 11623:2022)
This document specifies the requirements for periodic inspection and testing and to verify the integrity for further service of hoop-wrapped and fully wrapped composite transportable gas cylinders...
Advertisement