DSF/PREN ISO 12625-4

Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/DIS 12625-4:2015)

inactive
Organization: DS
Status: inactive
Page Count: 18
ICS Code (Paper and board): 85.060
ICS Code (Tissue paper): 85.080.20
scope:

This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a tensile-testing apparatus operating with a constant rate of elongation. It also specifies the method of calculating the tensile index and the tensile energy absorption index

Document History

January 4, 2017
Tissue paper and tissue products – Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO 12625-4:2016)
ISO 12625-4:2016 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
June 29, 2005
Tissue paper and tissue products – Part 4: Determination of tensile strength, stretch at break and tensile energy absorption
This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at break and tensile energy absorption of tissue paper and tissue products. It uses a...
Tissue paper and tissue products – Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/FDIS 12625-4:2016)
This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
Tissue paper and tissue products – Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/FDIS 12625-4:2022)
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
Tissue paper and tissue products – Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/DIS 12625-4:2021)
This document specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
DSF/PREN ISO 12625-4
Tissue paper and tissue products - Part 4: Determination of tensile strength, stretch at maximum force and tensile energy absorption (ISO/DIS 12625-4:2015)
This part of ISO 12625 specifies a test method for the determination of the tensile strength, stretch at maximum force and tensile energy absorption of tissue paper and tissue products. It uses a...
Advertisement