DSF/PREN ISO 16396-2

Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 16396-2:2015)

inactive
Organization: DS
Status: inactive
Page Count: 16
ICS Code (Thermoplastic materials): 83.080.20
scope:

This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given. Procedures and conditions for the preparation of test specimens and procedures for measuring properties of the materials from which these specimens are made are given. Properties and test methods that are suitable and necessary to characterize polyamide moulding and extrusion materials are listed. The properties have been selected from the general test methods in ISO 10350-1. Other test methods in wide use for, or of particular significance to, these moulding and extrusion materials are also included in this part of ISO 1874, as are the designatory properties viscosity number and tensile modulus of elasticity given in ISO 16396-1.

Document History

July 18, 2022
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO 16396-2:2022)
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. It gives the...
March 28, 2017
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO 16396-2:2017)
ISO 16396-2:2017 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO/FDIS 16396-2:2016)
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
Plastics – Polyamide (PA) moulding and extrusion materials – Part 2: Preparation of test specimens and determination of properties (ISO/DIS 16396-2:2020)
This document specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements for...
DSF/PREN ISO 16396-2
Plastics - Polyamide (PA) moulding and extrusion materials - Part 2: Preparation of test specimens and determination of properties (ISO/DIS 16396-2:2015)
This part of ISO 1874 specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of polyamide moulding and extrusion materials. Requirements...
Advertisement