DS/EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution

active, Most Current
Buy Now
Organization: DS
Publication Date: 1 June 2015
Status: active
Page Count: 26
ICS Code (Corrosion of metals): 77.060
scope:

This International Standard defines an accelerated corrosion test method to be used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride ions, mainly as sodium chloride from a marine source or road de-icing salt. This International Standard specifies the test apparatus and test procedure to be used in conducting the accelerated corrosion test to simulate, in a very controlled way, atmospheric corrosion conditions. In this International Standard, the term "metal" includes metallic materials with or without corrosion protection. The accelerated laboratory corrosion test applies to - metals and their alloys; - metallic coatings (anodic and cathodic); - chemical conversion coatings; - organic coatings on metals. The method is especially suitable for comparative testing in the optimization of surface treatment systems.

Document History

DS/EN ISO 16701
June 1, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard defines an accelerated corrosion test method to be used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride...
May 8, 2008
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
This International Standard defines an accelerated corrosion test method to be used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride...
November 20, 2007
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution
A description is not available for this item.
Corrosion of metals and alloys – Corrosion in artificial atmosphere – Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2023)
ISO 16071:2015 specifies the test method, the reagents, and the procedure to be used in an accelerated atmospheric corrosion test constituting a 6 h exposure to a slightly acidified solution of 1 %...
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/FDIS 16701:2015)
This International Standard defines an accelerated corrosion test method to be used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride...
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO/DIS 16701:2011)
This International Standard defines an accelerated corrosion test method to be used in assessing the corrosion resistance of metals in environments where there is a significant influence of chloride...
Advertisement