CSA - CAN/CSA-CEI/IEC 61000-4-16-02 AMD 2
Amendment 2 Electromagnetic compatibility (EMC) - Part 4-16: Testing and measurement techniques - Test for immunity to conducted, common mode disturbances in the frequency range 0 Hz to 150 kHz
| Organization: | CSA |
| Publication Date: | 1 January 2002 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Immunity): | 33.100.20 |
scope:
INTRODUCTION
Replace the penultimate paragraph by the following new text:
Each part is further subdivided into several parts, published either as international standards or as technical specifications or technical reports, some of which have already been published as sections. Others will be published with the part number followed by a dash and a second number identifying the subdivision (example: IEC 61000-6-1).
Document History