IEC 61481-1
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
active, Most Current
Buy Now
Organization: | IEC |
Publication Date: | 1 July 2015 |
Status: | active |
Page Count: | 1 |
ICS Code (Power transmission and distribution lines): | 29.240.20 |
ICS Code (Protection against electric shock. Live working): | 13.260 |
ICS Code (Other electrical equipment for working in special conditions): | 29.260.99 |
Document History
IEC 61481-1
July 1, 2015
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
October 1, 2014
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61481 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz.
This...