IEC 61481-1

Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 July 2015
Status: active
Page Count: 1
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
ICS Code (Other electrical equipment for working in special conditions): 29.260.99

Document History

IEC 61481-1
July 1, 2015
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
A description is not available for this item.
October 1, 2014
Live working – Phase comparators – Part 1: Capacitive type to be used for voltages exceeding 1 kV a.c.
This part of IEC 61481 is applicable to portable phase comparators of capacitive type to be used on electrical systems for voltages exceeding 1 kV a.c. and frequencies of 50 Hz and/or 60 Hz. This...

References

Advertisement