FORD - WSK-M2G400-B
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP B
inactive
| Organization: | FORD |
| Publication Date: | 1 March 1991 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is a modified epoxy resin based on Bisphenol A. WSK-M2G400-B is a modified polyamine hardener.
Document History
July 8, 2014
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP B ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solventfree and room temperature curing structural metal to metal adhesive.
WSK-M2G400-A is a modified...
December 10, 2002
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP B ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive.
WSK-M2G400-A is...
WSK-M2G400-B
March 1, 1991
ADHESIVE, TWO PACK, EPOXY, SOLVENT FREE, REPAIR, COMP B
1. SCOPE The materials defined by these specifications are the separate parts of a two pack, epoxy base, solvent-free and room temperature curing structural metal to metal adhesive. WSK-M2G400-A is a...