FORD - WRS-M4D1016-A2
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A***
inactive
| Organization: | FORD |
| Publication Date: | 4 July 2013 |
| Status: | inactive |
| Page Count: | 6 |
scope:
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content should be used whenever feasible
Document History
September 10, 2021
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content...
February 16, 2015
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content...
WRS-M4D1016-A2
July 4, 2013
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT *** TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content...
February 1, 2013
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content...
August 22, 2012
POLYAMIDE (PA) 66, HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, and polyamide 66. Material with recycled content...
June 25, 2012
POLYAMIDE (PA) 6,6 HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, polyamide 6,6. Material with recycled content should...
October 5, 2011
POLYAMIDE (PA) 6,6 HEAT STABILIZED 25% GLASS FIBER REINFORCED MOLDING COMPOUND, 75% PCR AND/OR PIR CONTENT ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are thermoplastic injection molding compound based on a 25% glass fiber reinforced, heat stabilized, polyamide 6,6. Material with recycled content should...