GMNA - 9982224

Transit Coating Remover

inactive
Buy Now
Organization: GMNA
Publication Date: 1 July 2015
Status: inactive
Page Count: 3
scope:

This specification covers the requirements for materials designed to remove 9982223 transit coating from vehicles. These coatings typically require hand application but may also be developed for use in an automated car wash system.

Material Description. This remover is used to remove a specific approved transit coating and is not interchangeable with other transit coatings approved to 9982223.

Symbols. Not applicable. 

Applicability. These transit coating removers are designed to remove transit coatings that have be applied over assembled automotive vehicles.

Document History

May 1, 2021
Transit Coating Remover
This standard is inactive with no replacement.
April 1, 2019
Transit Coating Remover
This specification covers the requirements for materials designed to remove sprayable transit coating from vehicles. These coatings typically require hand application but may also be developed for...
9982224
July 1, 2015
Transit Coating Remover
This specification covers the requirements for materials designed to remove 9982223 transit coating from vehicles. These coatings typically require hand application but may also be developed for use...
April 1, 2001
Transit Coating Remover
1 Scope This specification covers the requirements for materials designed to remove 9982223 transit coating from vehicles. These coatings typically require hand application, but may also be developed...
January 1, 1991
Transit Coating Remover
1 SCOPE. This specification covers the requirements for materials designed to remove 9982223 transit coating from vehicles. These coatings typically require hand application, but may also be...

References

Advertisement