GMNA - 9984805
UV/Thermal Dual Cure Primer for Plastic Substrates
| Organization: | GMNA |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 3 |
scope:
This specification covers the requirements for an ultraviolet (UV)/thermal dual cure solventborne sealing primer for plastic substrates.
Material Description. This sealing primer is part of the total painted product system and must provide a smooth, adhesion-promoting coating direct to a substrate and to subsequent coatings.
Specifications Qualified to this Material Specification. This primer is part of a total painted product system and must meet requirements set forth in the specifications for other materials with which it is used. This specification shall be used in conjunction with the Approved Paint on Plastics Systems (APOPS), a section of Materials Specification file (MATSPC) which lists approved substrate, cleaning, priming, and topcoat combinations. APOPS test requirements are defined in GMW14797.
Symbols. Not applicable.
Applicability. This sealing primer is typically used on plastic substrates that are prone to pinholing or blowout during painting operations. Examples of plastic substrates are Sheet Molded Compound and Reinforced Reaction Injected Molded compound.
Document History