AASHTO M 152M/M 152

Standard Specification for Flow Table for Use in Tests of Hydraulic Cement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2015
Status: inactive
Page Count: 7
scope:

This specification covers requirements for the flow table and accessory apparatus (see Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement such as, but not limited to, ASTM C1437.

Note 1-To help clarify the design of the flow table and accessory apparatus, see the drawing in Figure 1 (SI units) or Figure 2 (U.S. Customary units). This drawing is for informational purposes only.

The values stated in either SI units or inch-pound units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. It is permissible to use an inch-pound caliper and mold with an SI flow table or an SI caliper and mold with an inch-pound flow table. It is not permissible to mix an SI mold with an inch-pound caliper or an inch-pound mold with an SI caliper.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
This specification covers requirements for the flow table and accessory apparatus (see Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement such as, but not...
January 1, 2016
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
This specification covers requirements for the flow table and accessory apparatus (see Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement such as, but not...
January 1, 2016
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
AASHTO M 152M/M 152
January 1, 2015
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
This specification covers requirements for the flow table and accessory apparatus (see Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement such as, but not...
January 1, 2011
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
This specification covers requirements for the flow table and accessory apparatus (see Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement, such as but not...
January 1, 2006
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
This specification covers requirements for the flow table and accessory apparatus (Note 1) used in making flow tests for consistency of mortars in tests of hydraulic cement. Note 1—To help clarify...
January 1, 2003
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
January 1, 2002
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
January 1, 2000
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
January 1, 1992
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
January 1, 1992
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.
January 1, 1992
Standard Specification for Flow Table for Use in Test of Hydraulic Cement
A description is not available for this item.
January 1, 1992
Standard Specification for Flow Table for Use in Tests of Hydraulic Cement
A description is not available for this item.

References

Advertisement