AASHTO M 242M/M 242

Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2015
Status: inactive
Page Count: 14
scope:

This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of culverts.

This specification is applicable for orders in either SI units (M 242M) or in inch-pound units (M 242). SI units and inch-pound units are not necessarily equivalent. Inch-pound units are shown in brackets in the text for clarity, but they are the applicable values when the material is ordered to M 242.

Note 1-Experience has shown that the successful performance of this product depends upon the proper selection of the pipe strength, the type of bedding and backfill, the care that the installation conforms to the construction specifications, and provision for adequate inspection at the construction site. This specification does not include requirements for bedding, backfill, the relationship between field load conditions and the strength designation of pipe, or durability under unusual environmental conditions. These requirements should be included in the project specification.

Document History

January 1, 2023
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2020
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2017
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
AASHTO M 242M/M 242
January 1, 2015
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2014
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2012
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2008
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
This specification covers reinforced concrete pipe designed for specific D-loads and intended to be used for the conveyance of sewage, industrial wastes, and storm water, and for the construction of...
January 1, 2006
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2005
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2004
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 2003
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1998
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1998
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1996
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.
January 1, 1994
Standard Specification for Reinforced Concrete D-Load Culvert, Storm Drain, and Sewer Pipe
A description is not available for this item.

References

Advertisement