AASHTO M 259

Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2011
Status: inactive
Page Count: 28
scope:

This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and sewage.

A complete metric companion to M 259 has been developed-M 259M; therefore, no metric equivalents are presented in this specification.

Note 1-This specification is primarily a manufacturing and purchasing specification. However, standard designs are included and the criteria used to develop these designs are given in the Appendixes. The successful performance of this product depends upon the proper selection of the box section, bedding, and backfill, and care that the installation conforms to the construction specifications. The owner of the precast reinforced concrete box sections specified herein is cautioned that the loading conditions and the field requirements must properly correlate with the box section specified and that inspection at the construction site must be provided.

Note 2-M 273 is to be used for box sections with less than 2 ft of cover subjected to highway loading.

Note 3-If load-and-resistance factor design (LRFD) is required, then use ASTM C1577.

Document History

January 1, 2023
Standard Specification for Precast Reinforced Concrete Monolithic Box Sections for Culverts, Storm Drains, and Sewers Designed According to the AASHTO LRFD Bridge Design Specifications
This specification covers single-cell precast reinforced concrete box sections cast monolithically and intended to be used for the construction of culverts and for the conveyance of storm water,...
January 1, 2022
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers Designed According to AASHTO LRFD
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
January 1, 2020
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
January 1, 2017
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
January 1, 2011
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
AASHTO M 259
January 1, 2011
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
January 1, 1998
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
A description is not available for this item.
January 1, 1998
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
A description is not available for this item.
January 1, 1998
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
A description is not available for this item.
January 1, 1998
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
This specification covers single-cell precast reinforced concrete box sections intended to be used for the construction of culverts and for the conveyance of storm water, industrial wastes, and...
January 1, 1995
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
A description is not available for this item.
January 1, 1992
Standard Specification for Precast Reinforced Concrete Box Sections for Culverts, Storm Drains, and Sewers
A description is not available for this item.

References

Advertisement