AASHTO M 322M/M 322

Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2010
Status: inactive
Page Count: 9
scope:

This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol" and an "R" for bars made of rail-steel and with an "A" for bars made of axle-steel. The standard sizes and dimensions of deformed bars and their number designations are given in Table 1. All sizes and grades of all types may not be readily available; manufacturers should be consulted to verify availability.

The text of this specification references notes and footnotes that provide explanatory material. These notes and footnotes, excluding those in tables and figures, shall not be considered as requirements of the specification.

Type "rail symbol" and Type R are of two minimum yield levels, namely 350 MPa [50,000 psi] and 420 MPa [60,000 psi], designated as Grade 350 [50] and Grade 420 [60], respectively. Type A is of two minimum yield levels, namely 300 MPa [40,000 psi] and 420 MPa [60,000 psi], designated as Grade 300 [40] and Grade 420 [60].

The weldability of the steel is not a requirement of this specification.

This specification is applicable for orders in either SI units (M 322M) or inch-pound units (M 322).

The values stated in either SI units or inch-pound units are to be regarded as standard. Within the text, the inch-pound units are shown in brackets. The values stated must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2022
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a “rail symbol” and an “R” for bars made of rail-steel and...
January 1, 2010
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a “rail symbol” and an “R” for bars made of rail-steel and...
AASHTO M 322M/M 322
January 1, 2010
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol" and an "R" for bars made of rail-steel and...
January 1, 2010
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol" and an "R" for bars made of rail-steel and...
January 1, 2007
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
This specification covers rail-steel and axle-steel bars for concrete reinforcement. Three types of product are included, designated with a "rail symbol" and an "R" for bars made of rail-steel and...
January 1, 2006
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 2005
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
A description is not available for this item.
January 1, 2003
Standard Specification for Rail-Steel and Axle-Steel Deformed Bars for Concrete Reinforcement
A description is not available for this item.

References

Advertisement