GMW16653

Thermal Insulation Materials

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2015
Status: inactive
Page Count: 6
scope:

This standard provides a system for defining thermal protective materials for shielding components from heat sources.

Material Description. Materials shall be identified by Types (see Table 1) according to temperature requirements and suffixes to identify material construction and properties.

Symbols. Not applicable.

Applicability. Typical applications include engine compartment, chassis and other locations/applications where heat needs to be deflected or dissipated.

Remarks. For applications where only acoustic insulation is required and heat is not a factor, (≤ 175 °C), refer to GMW14194. For applications where sleeving is required, refer to GMW15608.

Document History

January 1, 2021
Thermal Insulation Materials
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
GMW16653
July 1, 2015
Thermal Insulation Materials
This standard provides a system for defining thermal protective materials for shielding components from heat sources. Material Description. Materials shall be identified by Types (see Table 1)...
May 1, 2012
Thermal Insulation Materials
This standard provides a system for defining thermal protective materials for shielding components from heat sources. Material Description. Materials shall be identified by Types according to...

References

Advertisement