AASHTO M 240M/M 240

Standard Specification for Blended Hydraulic Cement

inactive
Buy Now
Organization: AASHTO
Publication Date: 1 January 2015
Status: inactive
Page Count: 24
scope:

This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland cement clinker, or slag with lime (see Note 1).

Note 1-This specification prescribes ingredients and proportions with some performance requirements, whereas ASTM C1157/C1157M is a hydraulic cement specification in which performance criteria alone govern the products and their acceptance.

The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard. Values in SI units [or inch-pound units] shall be obtained by measurement in SI units [or inch-pound units] or by appropriate conversion, using the Rules for Conversion and Rounding given in IEEE/ASTM SI 10, of measurements made in other units [or SI units]. Values are stated in only SI units when inch-pound units are not used in practice.

The text of this standard refers to notes and footnotes that provide explanatory material. These notes and footnotes (excluding those in tables and figures) are not requirements of the standard.

Document History

January 1, 2023
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2021
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2021
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2020
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2019
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2018
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2017
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2016
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
AASHTO M 240M/M 240
January 1, 2015
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2014
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2012
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications, using slag, pozzolan, limestone, or some combination thereof, with portland cement or portland...
January 1, 2011
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with lime....
January 1, 2010
Standard Specification for Blended Hydraulic Cement
This specification pertains to blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or slag with lime....
January 1, 2009
Standard Specification for Blended Hydraulic Cement
This specification pertains to five classes of blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or...
January 1, 2008
Standard Specification for Blended Hydraulic Cement
This specification pertains to five classes of blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or...
January 1, 2007
Standard Specification for Blended Hydraulic Cement
This specification pertains to five classes of blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or...
January 1, 2005
Standard Specification for Blended Hydraulic Cement
This specification pertains to five classes of blended hydraulic cements for both general and special applications, using slag or pozzolan, or both, with portland cement or portland cement clinker or...
January 1, 2004
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 2003
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 2002
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 2000
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 1999
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 1997
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 1996
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.
January 1, 1994
Standard Specification for Blended Hydraulic Cement
A description is not available for this item.

References

Advertisement