GMW17208

Ultraviolet Cured Abrasion Resistant Coatings for Lighting Applications

inactive
Buy Now
Organization: GMW
Publication Date: 1 July 2015
Status: inactive
Page Count: 10
scope:

Material Description. This specification covers qualification requirements for clear Ultraviolet (UV) cured hardcoat to be used on exterior exposed lens covers for lighting applications. The coatings in this specification are for protective purposes on polycarbonate substrates. 

Symbols. Not applicable.

Applicability. Exterior lighting lens covers or other exterior applications made from polycarbonate substrate which require a protective coating to allow usage in an exterior environment. 

Remarks. These UV cure coatings are part of a total painted product system and must meet the requirements set forth in this specification and those shown on engineering drawings. 

The substrate must be approved to the appropriate GM material specification and listed in a GM Materials Specification File (MATSPC). 

Initial approval per this specification must be evaluated and approved for each substrate.

This specification shall be used in conjunction with the Approved Paint on Plastics System (APOPS), a section of Materials Specification File (MATSPC), which identifies approved substrate, cleaning, priming and topcoat combinations. 

APOPS is required for the Production Part Approval Process (PPAP) for all applications referencing this specification. 

This specification may involve hazardous materials, operations and equipment. This specification does not propose to address all the safety problems associated with its use. It is the responsibility of the user of this specification to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2023
Ultraviolet Cured Abrasion Resistant Coatings for Lighting Applications and Emblems
Note: Nothing in this standard supercedes applicable laws and regulations. Note: In the event of conflict between the English and domestic language, the English language shall take precedence....
August 1, 2017
Ultraviolet Cured Abrasion Resistant Coatings for Lighting Applications and Emblems
Material Description. This specification covers qualification requirements for clear Ultraviolet (UV) cured, abrasion resistant hardcoat to be used on exterior exposed lens covers for lighting...
GMW17208
July 1, 2015
Ultraviolet Cured Abrasion Resistant Coatings for Lighting Applications
Material Description. This specification covers qualification requirements for clear Ultraviolet (UV) cured hardcoat to be used on exterior exposed lens covers for lighting applications. The coatings...

References

Advertisement