GMNA - GMP.PA66.061

Nylon 66 - Heat Stabilized, Extrusion Grade

inactive, Most Current
Buy Now
Organization: GMNA
Publication Date: 1 July 2015
Status: inactive
Page Count: 2
scope:

This specification covers the properties of a heat stabilized, extrusions grade, nylon 66 compound.

PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM Approved on Plastic Systems (GM APOPS) database.

APPLICATIONS. Typical applications include the following liners for shifter cables.

Document History

GMP.PA66.061
July 1, 2015
Nylon 66 - Heat Stabilized, Extrusion Grade
This specification covers the properties of a heat stabilized, extrusions grade, nylon 66 compound. PAINTABILITY. Approved paint systems that can be used on this material are listed in the GM...
March 1, 1997
Nylon 66 - Heat Stabilized, Extrusion Grade
1 SCOPE. This specification covers the properties of a heat stabilized, extrusion grade, nylon 66 compound.
March 1, 1990
Nylon 66 - Heat Stabilized, Extrusion Grade
A description is not available for this item.

References

Advertisement