DS/ETS 300383

Integrated Services Digital Network (ISDN) - File transfer over the ISDN EUROFILE transfer profile

active, Most Current
Organization: DS
Publication Date: 5 April 1995
Status: active
ICS Code (Integrated Services Digital Network (ISDN)): 33.080
scope:

This ETS specifies the usage of all protocols and supplementary services for file transfer based on ETS 300 075 [1] over the ISDN (which within this ETS is identified as EUROFILE). The purpose of this ETS is to select the facilities offered by the ETS 300 079 [2] end-to-end protocol, to provide requirements for Correspondent Phonebook, LogBooks and service facilities offered to the user and to select the lower layers protocols, parameters offered by ETS 300 080 [3].

Document History

DS/ETS 300383
April 5, 1995
Integrated Services Digital Network (ISDN) - File transfer over the ISDN EUROFILE transfer profile
This ETS specifies the usage of all protocols and supplementary services for file transfer based on ETS 300 075 [1] over the ISDN (which within this ETS is identified as EUROFILE). The purpose of...
Advertisement