IETF RFC 7574

Peer-to-Peer Streaming Peer Protocol (PPSPP)

active, Most Current
Buy Now
Organization: IETF
Publication Date: 1 July 2015
Status: active
Page Count: 85
scope:

The Peer-to-Peer Streaming Peer Protocol (PPSPP) is a protocol for disseminating the same content to a group of interested parties in a streaming fashion. PPSPP supports streaming of both prerecorded (ondemand) and live audio/video content. It is based on the peer-topeer paradigm, where clients consuming the content are put on equal footing with the servers initially providing the content, to create a system where everyone can potentially provide upload bandwidth. It has been designed to provide short time-till-playback for the end user and to prevent disruption of the streams by malicious peers. PPSPP has also been designed to be flexible and extensible. It can use different mechanisms to optimize peer uploading, prevent freeriding, and work with different peer discovery schemes (centralized trackers or Distributed Hash Tables). It supports multiple methods for content integrity protection and chunk addressing. Designed as a generic protocol that can run on top of various transport protocols, it currently runs on top of UDP using Low Extra Delay Background Transport (LEDBAT) for congestion control.

Document History

IETF RFC 7574
July 1, 2015
Peer-to-Peer Streaming Peer Protocol (PPSPP)
The Peer-to-Peer Streaming Peer Protocol (PPSPP) is a protocol for disseminating the same content to a group of interested parties in a streaming fashion. PPSPP supports streaming of both prerecorded...

References

Advertisement