ISO/IEC 13157-3
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
active, Most Current
Buy Now
| Organization: | ISO |
| Publication Date: | 1 April 2016 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Networking): | 35.110 |
scope:
This International Standard specifies the message contents and the cryptographic methods for PID 02.
This International Standard specifies cryptographic mechanisms that use the Elliptic Curves Diffie-Hellman (ECDH) protocol with a key length of 256 bits for key agreement and the AES algorithm in GCM mode to provide data authenticated encryption.
Document History
ISO/IEC 13157-3
April 1, 2016
Information technology - Telecommunications and information exchange between systems - NFC Security - Part 3: NFC-SEC cryptography standard using ECDH-256 and AES-GCM
This International Standard specifies the message contents and the cryptographic methods for PID 02.
This International Standard specifies cryptographic mechanisms that use the Elliptic Curves...