CEN - EN ISO 10286

Gas cylinders - Terminology

inactive
Organization: CEN
Publication Date: 1 July 2015
Status: inactive
Page Count: 64
ICS Code (Fluid systems and components for general use (Vocabularies)): 01.040.23
ICS Code (Pressure vessels): 23.020.30
scope:

This standard gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from the terminology are permissible to comply with other regulations such as for stationary and automotive applications.

NOTE In addition to terms and definitions used in the official languages English and French, this document gives the equivalent terms and definitions in German; these are published under the responsibility of the ISO member body for Germany (DIN) and are given for information only. Only the terms and definitions given in the official languages can be considered as ISO terms and definitions.

Document History

November 1, 2021
Gas cylinders - Vocabulary
This document defines terms for gas cylinders.
EN ISO 10286
July 1, 2015
Gas cylinders - Terminology
This standard gives the terminology for ISO/TC 58 standards intended to be used under regulations for the transport of dangerous goods that are based on the UN Model Regulations. Variations from the...
July 1, 2007
Gas cylinders - Terminology
A description is not available for this item.

References

Advertisement