ETSI - TS 102 868-3

Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)

inactive
Organization: ETSI
Publication Date: 1 July 2015
Status: inactive
Page Count: 23
scope:

The present document contains the Abstract Test Suite (ATS) for Co-operative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant requirements and in accordance with the relevant guidance given in ISO/IEC 9646-7 [5].

The objective of the present document is to provide a basis for conformance tests for Co-operative Awareness Basic Service (CA) equipment giving a high probability of interoperability between different manufacturers' equipment.

The ISO standard for the methodology of conformance testing (ISO/IEC 9646-1 [2] and ISO/IEC 9646-2 [3]) as well as the ETSI rules for conformance testing (ETSI ETS 300 406 [6]) are used as a basis for the test methodology.

Document History

April 1, 2020
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Cooperative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant requirements and in...
March 1, 2017
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Co-operative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant requirements and in...
TS 102 868-3
July 1, 2015
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Cooperative Awareness Basic Service (CA); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Co-operative Awareness Basic Service (CA) as defined in ETSI EN 302 637-2 [1] in compliance with the relevant requirements and in...
April 1, 2014
Intelligent Transport Systems (ITS); Testing; Conformance test specifications for Co-operative Awareness Messages (CAM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Co-operative Awareness Messages (CAM) as defined in EN 302 637-2 [1] in compliance with the relevant requirements and in accordance...
March 1, 2011
Intelligent Transport Systems (ITS); Testing; Conformance test specification for Co-operative Awareness Messages (CAM); Part 3: Abstract Test Suite (ATS) and Protocol Implementation eXtra Information for Testing (PIXIT)
The present document contains the Abstract Test Suite (ATS) for Co-operative Awareness Messages (CAM) as defined in TS 102 637-2 [1] in compliance with the relevant requirements and in accordance...

References

Advertisement