DLA - DSCC-VID-V62/03603 REV B
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
inactive
| Organization: | DLA |
| Publication Date: | 28 July 2015 |
| Status: | inactive |
| Page Count: | 10 |
scope:
This drawing documents the general requirements of a high performance 16-Bit D-type edge-triggered flip-flop with three-state outputs, with an operating temperature range of -40°C to +125°C.
Document History
March 24, 2022
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16-BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
Scope.
This drawing documents the general requirements of a high performance 16-Bit D-type edge-triggered flip-flop with three-state outputs, with an operating temperature range of -40ºC to +125ºC.
DSCC-VID-V62/03603 REV B
July 28, 2015
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-Bit D-type edge-triggered flip-flop with three-state outputs, with an operating temperature range of -40°C to +125°C.
February 17, 2009
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
This drawing documents the general requirements of a high performance 16-Bit D-type edge-triggered flip-flop with three-state outputs, with an operating temperature range of -40°C to +125°C.
November 5, 2002
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 16- BIT D-TYPE EDGE-TRIGGERED FLIP-FLOP WITH 3-STATE OUTPUTS, TTL COMPATIBLE, MONOLITHIC SILICON
A description is not available for this item.