CENELEC - EN 50342-7
Lead acid starter batteries - Part 7: General requirements and methods of tests for motorcycle batteries
| Organization: | CENELEC |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Acid secondary cells and batteries): | 29.220.20 |
scope:
This European Standard is applicable to lead-acid batteries used primarily as a power source for the starting of internal combustion engines, lighting and ignition of motorcycles, power sport vehicles and all-terrain vehicles up to a maximum capacity of 35 Ah (C10) (further on referred as batteries). The nominal voltage is 12 V or 6 V.
Test definitions and criteria in this document are written for batteries with a nominal voltage of 12 V only. For batteries with a nominal voltage of 6 V all voltages have to be divided by two.
Document History