DSF/ISO/DIS 13400-4
Road vehicles - Diagnostic communication over Internet Protocol (DoIP) - Part 4: Ethernet Diagnostic Connector
| Organization: | DS |
| Status: | pending |
| Page Count: | 19 |
| ICS Code (Diagnostic, maintenance and test equipment): | 43.180 |
| ICS Code (Electrical and electronic equipment): | 43.040.10 |
scope:
This part of ISO 13400 specifies a minimum set of diagnostic Ethernet connector requirements which are based on the ISO 15031-3 Road vehicles - Communication between vehicle and external equipment for emissions-related diagnostics - Part 3: Diagnostic connector and related electrical circuits: specification and use. The ISO 15031-3 diagnostic connector is referenced by legislation in many countries. The diagnostic connection specified in this part of ISO 13400 consists of two mating connectors, the vehicle connector and the external test equipment connector as specified in ISO 15031-3. This part of ISO 13400 specifies: - the functional requirements for the vehicle connector. These functional requirements are separated into two principal areas: connector contact allocation, and electrical requirements for connector and related electrical circuits, - the functional requirements for the external test equipment connector. These functional requirements are separated into two principal areas: connector contact allocation and electrical requirements for connector and related electrical circuits.
Document History