CEN - EN ISO 13196
Soil quality - Screening soils for selected elements by energydispersive X-ray fluorescence spectrometry using a handheld or portable instrument
| Organization: | CEN |
| Publication Date: | 1 July 2015 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Chemical characteristics of soils): | 13.080.10 |
scope:
This International Standard specifies the procedure forscreer.ing soils and soil-like materials forselected elements when handheld or portable energy-dispersive XRF spectrometers are used. This quick method is assumed to be applied on-site to obtain qualitative or semiquantitative data that assists decisions on further sampling strategy for assessing soil quality. The higher the efforts for pretreatment used on soil samples, the better the analytical results can be expected (see e.g. Reference[4]).
This International Standard does not explicitly specify elements
for which it is applicable, since the applicabilitydepends
For Hg, Cd, Co, Mo, V and Sb, a majority of instruments are not sensitive enough to reach sufficiently low limits of quantification (LOQ) to meet the requirements (limit or threshold values) set in the ordinances of different countries. In this case, other methods need to be employed to measure these low concentrations. Usually, wet chemical methods are used, based on aqua regia extracts, in combination with optical or mass spectrometric (MS) methods like atomic absorption spectrometry (AAS), inductively coupled plasma-optical emission spectrometry (ICF-OES) or ICP-MS.
Document History