ASTM D7365
Standard Practice for Sampling, Preservation and Mitigating Interferences in Water Samples for Analysis of Cyanide
| Organization: | ASTM |
| Publication Date: | 1 October 2009 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Examination of water for chemical substances): | 13.060.50 |
scope:
This practice is applicable for the collection and preservation of water samples for the analysis of cyanide. This practice addresses the mitigation of known interferences prior to the analysis of cyanide. Responsibilities of field sampling personnel and the laboratory are indicated.
The sampling, preservation and mitigation of interference procedures described in this practice are recommended for the analysis of total cyanide, available cyanide, weak acid dissociable cyanide, and free cyanide by Test Methods D2036, D4282, D4374, D6888, D6994, D7237, D7284, and D7511. The information supplied in this practice can also be applied to other analytical methods for cyanide, for example, EPA Method 335.4.
This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History