DLA - SMD-5962-86706 REV A
MICROCIRCUITS, 1K X 8 REGISTERED PROM WITH PROGRAMMABLE INITIALIZE, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 June 1987 |
| Status: | inactive |
| Page Count: | 23 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function Access time 01 27S35 1024 × 8 bit registered PROM 45 ns 82HS187A with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Asynchronous) 02 27S35A 1024 × 8 bit registered PROM 40 ns 82HS187A with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Asynchronous) 03 27S37 1024 × 8 bit registered PROM 45 ns 82HS189A with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Synchronous) 04 27S37A 1024 × 8 bit registered PROM 40 ns 82HS189A with programmable [I bar][N bar][I bar][T bar][I bar][A bar][L bar][I bar][Z bar][E bar] (Synchronous)
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline L D-9 (24-lead, ¼" × 1 ¼") dual-in-line package K F-6 (24-lead, ⅜" × ⅝"), flat package 3 C-4 (28-terminal, .450" × .450"), square chip carrier package X C-12 (32-terminal, .450" × .550"), rectangular chip carrier package
Supply voltage range - - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc DC input voltage - - - - - - - - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC voltage applied to outputs- - - - - - - - - - - - - - −0.5 V dc to +5.5 V dc DC input current - - - - - - - - - - - - - - - - - - - - −30 mA to +5.0 mA Storage temperature range- - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/- - - - - - - - - - - - 1.02 W Lead temperature (soldering, 10 seconds) - - - - - - - - 300°C Thermal resistance, junction-to-case (θJC) 2/: Cases K and L- - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Case 3 - - - - - - - - - - - - - - - - - - - - - - - 80°C/W 3/ Case X - - - - - - - - - - - - - - - - - - - - - - - 75°C/W 3/ Junction temperature (TJ)- - - - - - - - - - - - - - - - 175°C DC voltage applied to outputs during programming - - - - 21 V dc DC current into outputs during programming (max duration of 1.0 s)- - - - - - - - - - - - - - - - 250 mA dc
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - 4.5 V dc minimum to 5.5 V dc maximum Minimum high-level input voltage (VIH) - - - - - - - - - 2.0 V dc Maximum low-level input voltage (VIL)- - - - - - - - - - 0.8 V dc Case operating temperature range (TC)- - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History