ABMA STD 8.2

Ball And Roller Mounting Accessories Inch Design

active, Most Current
Buy Now
Organization: ABMA
Publication Date: 1 January 1999
Status: active
Page Count: 56
scope:

Mounting accessories covered in this standard are commonly used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to establish dimensions and minimum physical properties of these components consistent and compatible with ABMA and ANSI Standards relating to ball and roller bearings. Products manufactured in accordance with this standard will fulfill the expected function when used with properly-designed shafts. This standard covers:

Document History

8.2
January 1, 2023
Rolling Element Bearings – Shaft Mounted – Locknuts, Sleeves, and Locking Devices – Inch Design
There are many methods to mount Rolling Element Bearings, REB. This Standard provides attributes of inch nominal mounting accessories used for locating or fixing REB to the shaft. The purpose of the...
ABMA STD 8.2
January 1, 1999
Ball And Roller Mounting Accessories Inch Design
Mounting accessories covered in this standard are commonly used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to...
January 1, 1999
Ball and Roller Bearing Mounting Accessories, Inch Design
Mounting accessories covered in this standard are commonly used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to...
January 1, 1999
Ball And Roller Mounting Accessories Inch Design
Mounting accessories covered in this standard are commonly used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to...
8.2
January 1, 1999
Ball And Roller Bearing Mounting Accessories Inch Design
Mounting accessories covered in this standard are commonly used for the location or fixing of ball and roller bearings to the shaft of a machine or mechanism. The purpose of the standard is to...
January 1, 1991
Ball and Roller Bearing Mounting Accessories, Inch Design
A description is not available for this item.

References

Advertisement