NPFC - MIL-PRF-19500/455
TRANSISTOR, NPN, SILICON, POWER SWITCHING, TYPES 2N5664, 2N5665, 2N5666, AND 2N5667, JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
| Organization: | NPFC |
| Publication Date: | 30 July 2015 |
| Status: | inactive |
| Page Count: | 39 |
scope:
This specification covers the performance requirements for NPN, silicon, power transistors for use in high-speed power-switching applications. Four levels of product assurance are provided for each encapsulated device type as specified in MIL-PRF-19500. Two levels of product assurance are provided for each un-encapsulated device type as specified in MIL-PRF-19500. Provisions for radiation hardness assurance (RHA) to two radiation levels ("R" and "F") are provided for JANTXV and JANHC product assurance level. Provisions for RHA to eight radiation levels are provided for JANS and JANKC product assurance level. RHA level designators; "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.
intended Use:
Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.
Document History