ISO/IEC TR 19446

Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 32
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This Technical Report is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences.

This Technical Report proposes:

- details that are missing for the implementation of Commission Regulation (EU) No 383/2012 Annex II item 1 - 10;

- the subset of the ISO/IEC 18013-4:2011 test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12;

- further test methods that are applicable to Commission Regulation (EU) No 383/2012 Annex II item 12; these test methods are due to EU driving licence requirements that are incompatible with ISO/IEC 18013-2:2008.

The following Commission Regulation (EU) No 383/2012 Annex II requirements are out of the scope of this Technical Report:

- item 11 extended access restriction - EAC;

- item 13: requirements on the security certificate;

- item 14 functional certificate - smart card testing according to the ISO/IEC 10373- series.

Document History

ISO/IEC TR 19446
August 15, 2015
Differences between the driving licences based on the ISO/IEC 18013 series and the European Union specifications
This Technical Report is applicable to driving licences which include a microchip and claim compliance to the EU Regulation on driving licences. This Technical Report proposes: — details that are...

References

Advertisement