DS/EN 2267-011
Aerospace series – Cables, electrical, for general purpose – Operating temperatures between -55 °C and 260 °C – Part 011: DZA family, single and multicore assembly for use in low pressure atmosphere – Product standard
| Organization: | DS |
| Publication Date: | 28 July 2015 |
| Status: | active |
| Page Count: | 13 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This European Standard specifies the characteristics of electrical wires DZA family for use in the on board:
- 115 V (phase to neutral) or 200 V (phase to phase) electrical network of aircraft.
- 230 V (phase to neutral) or 400 V (phase to phase) electrical network of aircraft and particularly use in non-pressurized areas. This cable family is used at operating temperature between -65 °C and 260 °C. These cables are demonstrated to be arc resistant for both networks (115 V and 230 V).
Document History