DSF/PREN 16897
Workplace exposure - Characterization of ultrafine aerosols/nanoaerosols - Determination of number concentration using condensation particle counters
| Organization: | DS |
| Status: | pending |
| Page Count: | 26 |
| ICS Code (Workplace atmospheres): | 13.040.30 |
scope:
For occupational exposure to ultrafine aerosols and nanoaerosols, exposure metrics like the number and surface area concentration are important. This European Standard provides a guideline to determine the occupational exposure to airborne particles (expressed as number concentration of ultrafine aerosols and nanoaerosols) by use of condensation particle counters (also called CPC's). Principles of operation, problems of sampling in the workplace environment, calibration, equipment maintenance, measurement uncertainty, and reporting of measurement results are covered. Potential problems and limitations are described and need to be addressed when limit values are fixed in the future and compliance measurements are carried out.
Document History