MODUK - DEF STAN 80-101

Adhesive, Phenolformaldehyde- Polyvinyl Formal, Liquid, Hot Curing, Type QX

inactive, Most Current
Organization: MODUK
Publication Date: 1 January 1985
Status: inactive
Page Count: 10
scope:

This Standard relates to a one-part hot curing adhesive supplied in liquid form, used for special applications including rubbers/metals, rubbers/propellants.

The designation 'Type QX' indicates that the material is suitable for certain applications where a high degree of compatibility with explosives is a requirement. However, compatibility with all explosives in all environments has not been established, and Design Authorities should seek advice on particular applications from the Director, Royal Armament Research and Development Establishment, Waltham Abbey, Essex EN9 lAX.

Document History

DEF STAN 80-101
January 1, 1985
Adhesive, Phenolformaldehyde- Polyvinyl Formal, Liquid, Hot Curing, Type QX
This Standard relates to a one-part hot curing adhesive supplied in liquid form, used for special applications including rubbers/metals, rubbers/propellants. The designation 'Type QX' indicates that...

References

Advertisement