DSF/ISO/IEC DIS 29192-5

Information technology -- Security techniques -- Lightweight cryptography-- Part 5: Hash-functions

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 31
ICS Code (Information coding): 35.040
scope:

This part of ISO/IEC 29192 specifies three hash-functions suitable for applications requiring lightweight cryptographic implementations: ¾ PHOTON: a lightweight hash-function with permutation sizes of 100, 144, 196, 256 and 288 bits computing hash-codes of length 80, 128, 160, 224, and 256 bits, respectively. ¾ SPONGENT: a lightweight hash-function with permutation sizes of 88, 136, 176, 240 and 272 bits computing hash-codes of length 88, 128, 160, 224, and 256 bits, respectively. ¾ Lesamnta-LW: a lightweight hash-function with permutation size 384 bits computing a hash-code of length 256 bits. ISO/IEC 29192-1 shall be referred for the requirements for lightweight cryptography.

Document History

DSF/ISO/IEC DIS 29192-5
Information technology -- Security techniques -- Lightweight cryptography-- Part 5: Hash-functions
This part of ISO/IEC 29192 specifies three hash-functions suitable for applications requiring lightweight cryptographic implementations: ¾ PHOTON: a lightweight hash-function with permutation sizes...
Advertisement