DSF/IEC/TS 61850-80-4 ED. 1.0

IEC 61850-80-4 TS Ed.1: Communication networks and systems for power utility automation - Part 80-4: Translation from COSEM object model (IEC 62056) to the IEC 61850 data model

pending, Most Current
Organization: DS
Status: pending
Page Count: 19
scope:

Included within the IEC 61850 power utility automation architecture are its concepts, data models, communication protocols and the mapping data exchanges on the substation network. This extends beyond just IEDs but also to other IEC 61850 enabled devices like meters, system applications and remote access gateways. This part of IEC 61850 specification considers the requirements of power utility automation applications; i.e. the scope is limited by the use cases relevant for meter data exchange in HV/MV substations, MV/LV substations and distribution substations. Only use cases that require the data exchange involving a revenue meter are considered. Applications not covered by the existing standards listed in Normative References are out of scope.

Document History

DSF/IEC/TS 61850-80-4 ED. 1.0
IEC 61850-80-4 TS Ed.1: Communication networks and systems for power utility automation - Part 80-4: Translation from COSEM object model (IEC 62056) to the IEC 61850 data model
Included within the IEC 61850 power utility automation architecture are its concepts, data models, communication protocols and the mapping data exchanges on the substation network. This extends...
Advertisement