AFNOR - NF EN 4721
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De < or = 200 mm - 900 MPa < or = RM < or = 1 050 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 3 July 2015 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
Document History
NF EN 4721
July 3, 2015
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted and electroslag remelted (ESR) - Hardened and tempered - Bar - De < or = 200 mm - 900 MPa < or = RM < or = 1 050 MPa
A description is not available for this item.