NR/L2/SIGELP/27423
Product Specification for Connectors and Joints for Signalling Power Cables
| Organization: | NR |
| Publication Date: | 5 September 2015 |
| Status: | active |
| Page Count: | 14 |
scope:
The connectors and joints defined in this specification are intended for connecting signalling power cables, where the electrical system is either TN or IT and the nominal voltage is up to 650 V a.c. The cable types supported by this specification are defined below as:
a) Enhanced unarmoured cable to NR/L2/SIGELP/27408;
b) B2 ethylene propylene rubber (EPR) cable to RT/E/PS/00005;
c) Armoured cable to BS 5467; d) Armoured cable to BS 6346.
The requirements for plug-coupled connectors are not included in this specification.
Purpose
This specification details the performance, construction and test requirements for connectors and joints suitable for connecting armoured and unarmoured power cables, used in signalling power distribution systems.
Document History