ISO 23551-9

Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 9: Mechanical gas thermostats

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 34
ICS Code (Gas fuel burners): 27.060.20
scope:

This part of ISO 23551 specifies safety, constructional, and performance requirements and testing of mechanical gas thermostat for gas burners, gas appliances, and similar use hereafter referred to as "thermostats".

This part of ISO 23551 covers type testing only.

This part of ISO 23551 applies to mechanical gas thermostats of nominal connection sizes up to and including DN 50 with declared maximum inlet pressures up to and including 50 kPa for burners and gasburning appliances using fuel gases as natural gas, manufactured gas, and liquefied petroleum gas (LPG).

This part of ISO 23551 applies to mechanical thermostats controlling the gas flow directly or indirectly through an integral gas valve and which do not require external electrical energy for their operation.

This part of ISO 23551 only applies to mechanical thermostats used on gas appliances where the thermostat is not directly exposed to the outdoor environment.

This part of ISO 23551 only applies to mechanical thermostats which are intended for operating control functions.

Document History

January 1, 2022
Safety and control devices for gas burners and gas-burning appliances — Particular requirements — Part 9: Mechanical gas thermostats
This document specifies safety, construction, performance and testing requirements for mechanical gas thermostat intended for use with gas burners and gas burning appliances hereafter referred to as...
ISO 23551-9
August 15, 2015
Safety and control devices for gas burners and gas-burning appliances - Particular requirements - Part 9: Mechanical gas thermostats
This part of ISO 23551 specifies safety, constructional, and performance requirements and testing of mechanical gas thermostat for gas burners, gas appliances, and similar use hereafter referred to...

References

Advertisement