ISO/IEC 16480

Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 August 2015
Status: active
Page Count: 20
ICS Code (Information coding): 35.040
scope:

This International Standard specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar code imager.

In addition, this international standard specifies a method to assess the quality of symbols that are intended to be read with general-purpose cameras in ambient lighting conditions.

Further, this international standard describes modifications, which are to be considered in conjunction with the symbol quality methodology when applied to a particular symbology specification as defined in ISO/IEC 15415 and ISO/IEC 15416. It defines alternative illumination conditions, display pixel conditions and the reporting of the grading results. This document also describes appropriate ranges of symbol X-dimensions.

Document History

ISO/IEC 16480
August 15, 2015
Information technology - Automatic identification and data capture techniques - Reading and display of ORM by mobile devices
This International Standard specifies a method to assess the symbol quality rendered on electronic displays (i.e. the symbol produces its own light) when the reading device is a two-dimensional bar...

References

Advertisement