CEN - EN ISO 11704

Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method

inactive
Organization: CEN
Publication Date: 1 August 2015
Status: inactive
Page Count: 22
ICS Code (Examination of physical properties of water): 13.060.60
ICS Code (Radiation measurements): 17.240
scope:

This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay products of short half life are not included in the determination.

The method is applicable to raw and potable waters with a dry residue less than 5 g/l and when no correction for colour quenching is necessary.

Document History

December 1, 2018
Water quality - Gross alpha and gross beta activity - Test method using liquid scintillation counting
This document specifies a method for the determination of gross alpha and gross beta activity concentration for alpha- and beta-emitting radionuclides using liquid scintillation counting (LSC). The...
EN ISO 11704
August 1, 2015
Water quality - Measurement of gross alpha and beta activity concentration in non-saline water - Liquid scintillation counting method
This International Standard specifies a method for the determination of gross alpha and gross beta activity in waters for radionuclides which are not volatile at 80 °C. Radon isotopes and their decay...

References

Advertisement