NG TS 2.11
Technical Specifications - Static Var Compensators for Connection To 275 Kv and 400kv Systems
active, Most Current
Buy Now
| Organization: | NG |
| Publication Date: | 1 May 2012 |
| Status: | active |
| Page Count: | 75 |
scope:
PURPOSE AND SCOPE
This specification defines National Grid's functional and performance requirements for Static Var Compensators (SVC) for connection to the National Grid system at 400 kV and 275 kV.
It does not include the switchgear connections to the HV system, which are specified separately in TS 2.2.
Document History
NG TS 2.11
May 1, 2012
Technical Specifications - Static Var Compensators for Connection To 275 Kv and 400kv Systems
PURPOSE AND SCOPE
This specification defines National Grid's functional and performance requirements for Static Var Compensators (SVC) for connection to the National Grid system at 400 kV and 275...