DSF/PREN 14782

Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements

pending
Organization: DS
Status: pending
Page Count: 44
ICS Code (Roofs): 91.060.20
ICS Code (Walls. Partitions. Façades): 91.060.10
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Products of non-ferrous metals in general): 77.150.01
scope:

This draft European Standard specifies the terminology, requirements and test methods for factory made self-supporting metal sheets and tiles (for non-structural applications) delivered in the form of manufactured pieces for roofing and wall cladding and lining. This draft standard also covers curved sheets, sheets intended to be used with insulation and membranes, ceiling (including internal metal sheet) and soffit applications and cassettes (see Figure 1). This draft standard covers self-supporting copper, zinc, steel, aluminium and stainless steel sheet with or without coatings, e.g. metallic, organic, inorganic or multi-layer (see Annex A). A moisture retaining layer intended to reduce the fall of droplets coming from condensation may be present on the reverse side of the product. This draft standard also includes rules for marking, labelling and evaluation of conformity. This draft standard does not cover products for structural purposes, i.e. it does cover products used in constructions of Class III (according to EN 1993 1 3), it does not cover products used in constructions of Classes I and II (according to EN 1993 1 3] intended to contribute to the global or partial stability of the building structure by providing racking resistance or resistance to permanent static loads (excluding self-weight of the metal sheet). Requirements concerning acoustical and thermal insulation properties are not considered in this draft standard. This draft standard does not include calculation or design requirements with regards to the works, installation techniques or the performance of the installed products. (...)

Document History

February 26, 2007
Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements
This European Standard specifies the terminology, requirements and test methods for factory made self-supporting metal sheets and tiles (for non-structural applications) delivered in the form of...
May 4, 2006
Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements
This European Standard specifies the terminology, requirements and test methods for factory made self-supporting metal sheets and tiles (for non-structural applications) delivered in the form of...
Self-supporting metal sheet for roofing, external cladding and internal lining – Product specification and requirements
This European Standard specifies the terminology, requirements and test methods for factory made self-supporting metal sheets and tiles (for non-structural applications) delivered in the form of...
DSF/PREN 14782
Self-supporting metal sheet for roofing, external cladding and internal lining - Product specification and requirements
This draft European Standard specifies the terminology, requirements and test methods for factory made self-supporting metal sheets and tiles (for non-structural applications) delivered in the form...
Advertisement