NG DH 05

Design Handbook - Guidance On Policy Applications & Setting of Supergrid Transformer Backup Protection

active, Most Current
Buy Now
Organization: NG
Publication Date: 4 May 2007
Status: active
Page Count: 22
scope:

PURPOSE AND SCOPE

The purpose of this handbook is to provide guidance on setting of Supergrid Transformer backup protection settings at National Grid 400kV and 275kV Substations. The application and setting policy for protection of the most commonly occurring National Grid UK Electricity transmission arrangements is laid down in PS(T) 010. This design handbook provides guidance on setting calculation for protection arrangements as specified in PS(T) 010 and those either not covered under PS(T) 010, or where settings deferring from the policy need to be applied to ensure co-ordination of grading.

Document History

NG DH 05
May 4, 2007
Design Handbook - Guidance On Policy Applications & Setting of Supergrid Transformer Backup Protection
PURPOSE AND SCOPE The purpose of this handbook is to provide guidance on setting of Supergrid Transformer backup protection settings at National Grid 400kV and 275kV Substations. The application and...

References

Advertisement